Power Integrations, Inc. Buck Boost SMD 265V Step-Down DC-DC Converter IC LNK304GN-TL

Description
SMD Power Mgmt IC: 265V AC, 170mA Out, Buck-Boost/Flyback Product overview: LNK304GN-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 265V, 170mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, SMD, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK304GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Mgmt IC: 265V AC, 170mA Out, Buck-Boost/Flyback Product overview: LNK304GN-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 265V, 170mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, SMD, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK304GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost SMD 265V Step-Down DC-DC Converter IC
748-LNK304GN-TL
Buck Boost SMD 265V Step-Down DC-DC Converter IC 748-LNK304GN-TL
SMD Power Mgmt IC: 265V AC, 170mA Out, Buck-Boost/Flyback Product overview: LNK304GN-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 265V, 170mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, SMD, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK304GN-TL can be used for catalog matching and distributor lookup.

SMD Power Mgmt IC: 265V AC, 170mA Out, Buck-Boost/Flyback Product overview: LNK304GN-TL from Power Integrations is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 265V, 170mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, SMD, 265V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK304GN-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304GN-TL - 019715-LNK304GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304GN-TL
019715-LNK304GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304GN-TL 019715-LNK304GN-TL
Manufacturer: Power Integrations Win Source Part Number: 019715-LNK304GN-TL Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK304 Categories: Integrated Circuits Status: Active Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA; Introduction Date: September 02, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019715-LNK304GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK304
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK304GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK304GN-TL
AC DC Converters, Offline Switches LNK304GN-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK304GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK304GN-TL
PMIC - AC DC Converters, Offline Switchers LNK304GN-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK304GN-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK304GN-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK304GN-TL
700V 66kHz SMD-7P AC-DC Controllers & Regulators ROHS

700V 66kHz SMD-7P AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
IC Chip - 135854584 - Radwell International
Willingboro, NJ, United States
IC Chip
135854584
IC Chip 135854584
INTEGRATED CIRCUIT, AC/DC CONVERTER, 66 KHZ, 120 MA, SMD-8. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUIT, AC/DC CONVERTER, 66 KHZ, 120 MA, SMD-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Radwell International
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 748-LNK304GN-TL 019715-LNK304GN-TL LNK304GN-TL LNK304GN-TL LNK304GN-TL 135854584
Product Name Buck Boost SMD 265V Step-Down DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators IC Chip
Package Type Other; SMD/SMT Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data