Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G ICE2A0565G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068336-ICE2A0565G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 8.5 V to 21 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068336-ICE2A0565G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 8.5 V to 21 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G - 068336-ICE2A0565G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G
068336-ICE2A0565G
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G 068336-ICE2A0565G
Manufacturer: Infineon Technologies Win Source Part Number: 068336-ICE2A0565G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 8.5 V to 21 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068336-ICE2A0565G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-12
Supply Voltage - Operating: 8.5 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE2A0565G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2A0565G
AC DC Converters, Offline Switches ICE2A0565G
Converter Offline Flyback Topology 100kHz PG-DSO-16

Converter Offline Flyback Topology 100kHz PG-DSO-16

Buy Now Datasheet
IC Chip - 112190006 - Radwell International
Willingboro, NJ, United States
IC Chip
112190006
IC Chip 112190006
AC/DC CONVERTERS OFF-LINE SMPS CURRNT MODE CTRLR 650V. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTERS OFF-LINE SMPS CURRNT MODE CTRLR 650V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Radwell International
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 068336-ICE2A0565G ICE2A0565G 112190006
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G AC DC Converters, Offline Switches IC Chip
Package Type Other; PG-DSO-12 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5047A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 240 to 358 volts
View Details