Artesyn Embedded Power AC DC Converters - LPS42 LPS42

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 923736-LPS42 Series: LPS40 (40W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 5V - - - 8A 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8504.40.9510 Other Part Number: 454-1073-NDR, 454-1073, -454-1073
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 923736-LPS42 Series: LPS40 (40W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 5V - - - 8A 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8504.40.9510 Other Part Number: 454-1073-NDR, 454-1073, -454-1073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LPS42 - 923736-LPS42 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LPS42
923736-LPS42
AC DC Converters - LPS42 923736-LPS42
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 923736-LPS42 Series: LPS40 (40W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 5V - - - 8A 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8504.40.9510 Other Part Number: 454-1073-NDR, 454-1073, -454-1073

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 923736-LPS42
Series: LPS40 (40W)
Operating Temperature Range: 0°C ~ 70°C (With Derating)
Features: Open Frame AC DC Converters Output 5V - - - 8A 85 ~ 264 VAC Input
Package: Bulk
Mounting: Chassis Mount
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8504.40.9510
Other Part Number: 454-1073-NDR, 454-1073, -454-1073

Buy Now Datasheet
AC/DC CONVERTER 5V 40W - 96-LPS42 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 5V 40W
96-LPS42
AC/DC CONVERTER 5V 40W 96-LPS42
AC/DC CONVERTER 5V 40W

AC/DC CONVERTER 5V 40W

Supplier's Site
Current Converter - 107874350 - Radwell International
Willingboro, NJ, United States
Current Converter
107874350
Current Converter 107874350
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):40W, POWER RATING (FORCED COOLING):55W @ 30CFM, INPUT VOLTAGE VAC:85V AC TO 264V AC, HEIGHT:29MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):40W, POWER RATING (FORCED COOLING):55W @ 30CFM, INPUT VOLTAGE VAC:85V AC TO 264V AC, HEIGHT:29MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Radwell International
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923736-LPS42 96-LPS42 107874350
Product Name AC DC Converters - LPS42 AC/DC CONVERTER 5V 40W Current Converter
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details