Manufacturer: Power Integrations
Win Source Part Number: 019714-LNK304DN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK304
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LNK304PN; LNK304GN; LNK304GN-TL;
Introduction Date: September 02, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C
SOIC-7 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH MULT TOP 8SO
(PRICE/TC),AC/DC CONVERTER, BUCK/BUCK-BOOST/FLYB
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 019714-LNK304DN-TL | LNK304DN-TL | LNK304DN-TL | LNK304DN-TL | 135854579 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304DN-TL | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | IC Chip |
| Package Type | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | SOIC |