Manufacturer: Power Integrations
Win Source Part Number: 033342-TNY280GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 36.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY280
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Alternative Parts (Cross-Reference): NCP1000PG; NTE7075; MAX5095BAUA+;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
AC/DC CONVERTER, TNY280 SERIES, 36.5W, SMD/SMT, SMD-8, 150DEG C, SURFACE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Converter Offline Flyback Topology 132kHz SMD-8C
700V 132kHz SMD-7P AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8SMD
| Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 033342-TNY280GN-TL | 135895503 | TNY280GN-TL | TNY280GN-TL | TNY280GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY280GN-TL | IC Chip | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SMD-8C | Other; 8-SMD (7 Leads), Gull Wing |