Converter Offline Flyback Topology 132kHz SMD-8C
IC OFFLINE SWITCH FLYBACK 8SMD
AC/DC CONVERTER, 15W, DIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:15W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | TNY276GN | TNY276GN | 108867096 |
| Product Name | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | IC Chip |
| Package Type | Other; 8-SMD (7 Leads), Gull Wing |