Triad Magnetics Power Adaptor WDU12-1900

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:33W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:1.9A; OUTPUT VOLTAGE - OUTPUT 2:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:33W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:1.9A; OUTPUT VOLTAGE - OUTPUT 2:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Adaptor - 18909601 - Radwell International
Willingboro, NJ, United States
Power Adaptor
18909601
Power Adaptor 18909601
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:33W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:1.9A; OUTPUT VOLTAGE - OUTPUT 2:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:33W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:1.9A; OUTPUT VOLTAGE - OUTPUT 2:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category AC-DC Converter Chips
Product Number 18909601
Product Name Power Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JZ - 068365-ICE3BR0665JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details