Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PN TNY267PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033330-TNY267PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY267 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+; MAX5095BAUA+T; MAX5094BAUA+; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033330-TNY267PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY267 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+; MAX5095BAUA+T; MAX5094BAUA+; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PN - 033330-TNY267PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PN
033330-TNY267PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PN 033330-TNY267PN
Manufacturer: Power Integrations Win Source Part Number: 033330-TNY267PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY267 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+; MAX5095BAUA+T; MAX5094BAUA+; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 033330-TNY267PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Family Name: TNY267
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+; MAX5095BAUA+T; MAX5094BAUA+;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC Chip - 47383694 - Radwell International
Willingboro, NJ, United States
IC Chip
47383694
IC Chip 47383694
IC, AC/DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY

IC, AC/DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TNY267PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY267PN
PMIC - AC DC Converters, Offline Switchers TNY267PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY267PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY267PN
AC DC Converters, Offline Switches TNY267PN
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033330-TNY267PN 47383694 TNY267PN TNY267PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PN IC Chip PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD637BR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
Board Mount Modules - BP5046-5 - 1013779-BP5046-5 - Win Source Electronics
Specs
Output Voltage 5.3 volts
View Details