Manufacturer: Power Integrations
Win Source Part Number: 092448-TNY276PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY276
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): MAX15005BAUE/V; MAX15004AAUE/V+; MAX15004AAUE/V; MAX15005AAUE/V+T;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
AC/DC CONVERTER, FLYBACK, DIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:15W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 132kHz 8-PDIP-C
700V 132kHz DIP-8C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 092448-TNY276PN | 95843236 | TNY276PN | TNY276PN | TNY276PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY276PN | IC Chip | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |