PNP BISS transistor in a SOT23 plastic package with a maximum collector current of 1 A and a collector-emitter saturation voltage of up to 500 mV at 1 A collector current. It has a DC current gain ranging from 160 to 800 depending on collector current, a transition frequency of 150 MHz, and is rated for a junction temperature up to 150 °C. The device is mounted on an FR4 printed-circuit board and exhibits a thermal resistance of 500 K/W from junction to ambient.
PNP BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. NPN complement: PMMT491A.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
PMMT591A - PNP BISS transistor TO-236 3-Pin Product overview: PMMT591A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMMT591A,235 can be used for catalog matching and distributor lookup.
TRANS PNP 40V 1A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMMT591A,235 | 1727-5848-6-ND | 276-PMMT591A,235 | PMMT591A,235 | 29AK3912 |
| Product Name | PNP BISS transistor | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |