NPN/NPN matched double transistor in a SOT353 (TSSOP5) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The device features current gain matching with hFE1/hFE2 ratio of 0.98 minimum and base-emitter voltage matching within 2 mV, and is AEC-Q101 qualified for automotive applications. Suitable for current mirror and differential amplifier circuits.
NPN/NPN matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. The transistors in the SOT353 package are fully isolated internally.
NPN/NPN hFE1/hFE2 0.95 complement: PMP4501G
PNP/PNP complement: PMP5201G
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair, Common Emitter 45V 100mA 250MHz 300mW Surface Mount 5-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089719-PMP4201G,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual) Matched Pair, Common Emitter
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
PMP4201V; PMP4201G; PMP4201Y - NPN/NPN matched double transistors TSSOP 5-Pin Product overview: PMP4201G,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP4201G,135 can be used for catalog matching and distributor lookup.
TRANS 2NPN 45V 0.1A 5TSSOP
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMP4201G,135 | 1727-5849-2-ND | 1089719-PMP4201G,135 | 277-PMP4201G,135 | PMP4201G,135 |
| Product Name | 45 V, 100 mA NPN/NPN matched double transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - PMP4201G,135 | TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT353 SOT353 | 5-TSSOP, SC-70-5, SOT-353 | SOT3; 5-TSSOP | AEC-Q100 | |
| Polarity | NPN | NPN; 2 NPN (Dual) Matched Pair, Common Emitter | |||
| Transistor Grade / Operating Range | Automotive |