NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) surface-mount package, measuring 1.4 mm x 1.2 mm x 0.47 mm, with a maximum height of 0.47 mm. Each transistor supports 100 mA collector current and 50 V collector-emitter voltage, with built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified and operates from -55 °C to 150 °C ambient temperature.
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PRMH11
PNP/PNP complement: PRMB11
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Bipolar Transistors - BJT PRMD3/SOT1268 DFN1412-6
TRANS PREBIAS 1NPN 1PNP 50V 6DFN
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PRMD3Z | 1727-7394-2-ND | PRMD3Z | PRMD3Z |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | AEC-Q101 | |
| Polarity | NPN; PNP | |||
| Transistor Grade / Operating Range | Automotive |