NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless SMD plastic package measuring 1.4 mm x 1.2 mm x 0.47 mm, with a maximum height of 0.5 mm. Each transistor supports a 100 mA output current and 50 V collector-emitter voltage, with built-in bias resistors (R1: 7 to 13 kΩ, R2/R1 ratio: 0.8 to 1.2) simplifying circuit design and reducing component count. The device is AEC-Q101 qualified for automotive use and operates from -55 °C to 150 °C ambient temperature.
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PRMB11
NPN/PNP complement: PRMD3
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
TRANS, AEC-Q101, DUAL NPN, 50V, DFN1412; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS 2NPN 50V DFN1412-6
Bipolar Transistors - BJT PRMH11/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PRMH11Z | 1727-PRMH11ZTR-ND | 37AC0890 | PRMH11Z | PRMH11Z |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased | Trans, Aec-Q101, Dual Npn, 50V, Dfn1412; Digital Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | TO-3 | AEC-Q101 | |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Trans, Aec-Q101, Dual Npn, 50V, Dfn1412; Digital Transistor Polarity Nexperia |