NPN/PNP transistor pair in a push-pull configuration housed in a SOT457 (SC-74) surface-mounted plastic package, designed for MOSFET and power bipolar transistor driving applications. The device has a maximum collector-emitter voltage of 40 V, a continuous collector current of 0.6 A, and a peak collector current of 1 A per transistor. Total power dissipation is rated up to 540 mW when mounted on a ceramic PCB. Switching times are specified with a delay of 3 ns, rise time of 3 ns, and turn-off time of 5 ns. Thermal resistance from junction to ambient ranges from 230 K/W to 390 K/W depending on PCB mount. The part meets the IEC 60134 absolute maximum rating system and is intended for standard industrial and consumer applications.
NPN/PNP transistor pair connected as push-pull driver in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMD2001D - MOSFET driver TSOP 6-Pin Product overview: PMD2001D,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD2001D,115 can be used for catalog matching and distributor lookup.
IC MOSFET DRIVER 6TSOP
Trans GP BJT NPN/PNP 40V 0.6A Automotive 6-Pin TSOP T/R
IC MOSFET DRIVER 6TSOP
BIPOLAR ARRAY, NPN/PNP, 40V, 0.6A, SC74 ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMD2001D,115 | 294-PMD2001D,115 | PMD2001D,115 | 554-PMD2001D,115 | PMD2001D,115 | 74AH1122 |
| Product Name | MOSFET driver | MOSFET Transistor | Discrete Semiconductor Products - Transistors - Special Purpose | Trans GP BJT NPN/PNP 40V 0.6A Automotive 6-Pin TSOP T/R | Special Purpose | Bipolar Array, Npn/pnp, 40V, 0.6A, Sc74 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | SOT457 SOT457 | 6-TSOP | SC-74, SOT-457 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | NPN, PNP; NPN; PNP | NPN; PNP; NPN, PNP (Emitter Coupled) | NPN; PNP |