The Nexperia PRMH13 is a dual NPN resistor-equipped transistor designed for digital applications. It operates with a maximum collector-emitter voltage of 50V and can handle continuous collector currents up to 100mA. The device features built-in bias resistors, which simplify circuit design and reduce the overall component count, making it a cost-effective solution for various applications. The transistor is housed in an ultra-small DFN1412-6 (SOT1268) package, with a low profile of 0.5 mm, suitable for space-constrained designs. It is AEC-Q101 qualified, indicating its reliability for automotive applications. The PRMH13 serves as a cost-saving alternative to the BC847/BC857 series, particularly in controlling IC inputs and switching loads.
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PRMD13.
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
TRANS PREBIAS 2NPN 50V DFN1412-6
TRANS, AEC-Q101, DUAL NPN, 50V, DFN1412; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - BJT PRMH13/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PRMH13Z | 1727-PRMH13ZTR-ND | PRMH13Z | 37AC0891 | PRMH13Z |
| Product Name | 50 V, 100 mA NPN/NPN Resistor-Equipped double Transistors (RET) | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Dual Npn, 50V, Dfn1412; Digital Transistor Polarity Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | AEC-Q101 | TO-3 | |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |