NPN general purpose transistor in a SC-70 (SOT323) plastic package with a collector-emitter voltage rating of 25 V, collector current rating of 100 mA, and total power dissipation of 200 mW at 25 °C. Designed for low-noise input stages in audio equipment.
NPN transistor in a SC-70; SOT323 plastic package.
Features and benefits
Applications
TRANS NPN 25V 0.1A SOT-323
TRANS NPN 25V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 25V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 25V 0.1A SOT323 Product overview: PMST5089,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST5089,115 can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.1A SOT323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMST5089,115 | 1727-PMST5089,115DKR-ND | 276-PMST5089,115 | PMST5089,115 |
| Product Name | NPN general purpose transistors | Single Bipolar Transistors | 25V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | AEC-Q101 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 30 volts | 25 volts | 25 volts | |
| PD | 200 milliwatts | 200 milliwatts | ||
| hfe | 900 |