Nexperia B.V. 45 V, 100 mA PNP/PNP matched double transistor PMP5201Y,115

Description
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y NPN/NPN complement: PMP4201Y Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier
Request a Quote
Description
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y NPN/NPN complement: PMP4201Y Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMP5201Y is a PNP/PNP matched double transistor in a TSSOP6 (SOT363-3) surface-mount package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of -45 V and a collector current of -100 mA, with a DC current gain ranging from 200 to 450 at -5 V and -2 mA. The device features matched current gain (hFE1/hFE2 between 0.98 and 1.02) and base-emitter voltage matching within ±2 mV. Maximum power dissipation is 300 mW for the device, with a junction temperature rating of 150 °C. The part is not explicitly qualified for automotive use.

Datasheet Summary
Powered by GS/AI

The PMP5201Y is a PNP/PNP matched double transistor in a TSSOP6 (SOT363-3) surface-mount package, designed for current mirror and differential amplifier applications. Each transistor has a collector-emitter voltage rating of -45 V and a collector current of -100 mA, with a DC current gain ranging from 200 to 450 at -5 V and -2 mA. The device features matched current gain (hFE1/hFE2 between 0.98 and 1.02) and base-emitter voltage matching within ±2 mV. Maximum power dissipation is 300 mW for the device, with a junction temperature rating of 150 °C. The part is not explicitly qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP/PNP matched double transistor - PMP5201Y,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP/PNP matched double transistor
PMP5201Y,115
45 V, 100 mA PNP/PNP matched double transistor PMP5201Y,115
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y NPN/NPN complement: PMP4201Y Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier

PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y

NPN/NPN complement: PMP4201Y

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Application-optimized pinout

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5223-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5223-6-ND
Bipolar Transistor Arrays 1727-5223-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5223-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5223-1-ND
Bipolar Transistor Arrays 1727-5223-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5223-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5223-2-ND
Bipolar Transistor Arrays 1727-5223-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
277-PMP5201Y,115
45V 0.1A Bipolar Transistor 277-PMP5201Y,115
TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y,115 can be used for catalog matching and distributor lookup.

TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - PMP5201Y,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PMP5201Y,115
Bipolar Transistor Arrays PMP5201Y,115
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMP5201Y,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMP5201Y,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMP5201Y,115
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site
Bipolar Array, Dual Pnp, 45V, 0.1A/tssop Rohs Compliant Nexperia - 24AJ1669 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Pnp, 45V, 0.1A/tssop Rohs Compliant Nexperia
24AJ1669
Bipolar Array, Dual Pnp, 45V, 0.1A/tssop Rohs Compliant Nexperia 24AJ1669
BIPOLAR ARRAY, DUAL PNP, 45V, 0.1A/TSSOP ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL PNP, 45V, 0.1A/TSSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMP5201Y,115 1727-5223-6-ND 277-PMP5201Y,115 PMP5201Y,115 PMP5201Y,115 24AJ1669
Product Name 45 V, 100 mA PNP/PNP matched double transistor Bipolar Transistor Arrays 45V 0.1A Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Array, Dual Pnp, 45V, 0.1A/tssop Rohs Compliant Nexperia
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3
Polarity PNP PNP 2 PNP (Dual) Matched Pair; PNP PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data