NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of 140 V and a maximum collector current of 300 mA. The device has a maximum power dissipation of 200 mW and a junction temperature rating up to 150 °C, with a thermal resistance of 625 K/W in free air. It meets IEC 60134 for absolute maximum ratings and is not automotive qualified.
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 140V 0.3A SOT-323
TRANS NPN 140V 0.3A SOT-323
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 140V 0.3A SOT323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMST5550,135 | 1727-PMST5550,135DKR-ND | 29AK3972 | PMST5550,135 |
| Product Name | NPN high-voltage transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SOT-323 |
| Polarity | NPN | |||
| Transistor Grade / Operating Range | Automotive |