NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a height of 0.47 mm. Each transistor offers a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA, with built-in bias resistors of approximately 47 kΩ (R1) and a R2/R1 ratio of 1. The device is AEC-Q101 qualified and supports junction temperatures up to 150 °C. NPN/NPN complement: PRMH12.
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PRMH12.
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor RoHS Compliant: Yes
TRANS PREBIAS 1NPN 1PNP 50V 6DFN
Bipolar Transistors - BJT PRMD12/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PRMD12Z | 1727-PRMD12ZTR-ND | 37AC0884 | PRMD12Z | PRMD12Z |
| Product Name | 50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) | Bipolar Transistor Arrays, Pre-Biased | Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | TO-3 | AEC-Q101 | |
| Polarity | NPN; PNP | NPN; PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia |