Nexperia B.V. NPN high-voltage transistor PMST5550,115

Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications Switching and amplification in high voltage applications such as telephony.
Request a Quote
Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications Switching and amplification in high voltage applications such as telephony.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of 140 V and a maximum collector current of 300 mA. The device has a maximum total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature rating of up to 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB. The part is not automotive qualified and is intended for switching and amplification in high-voltage applications such as telephony.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of 140 V and a maximum collector current of 300 mA. The device has a maximum total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature rating of up to 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB. The part is not automotive qualified and is intended for switching and amplification in high-voltage applications such as telephony.

Suppliers

Company
Product
Description
Supplier Links
NPN high-voltage transistor - PMST5550,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN high-voltage transistor
PMST5550,115
NPN high-voltage transistor PMST5550,115
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications Switching and amplification in high voltage applications such as telephony.

NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 300 mA)
  • High voltage (max. 160 V)

Applications

  • Switching and amplification in high voltage applications such as telephony.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2414-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2414-1-ND
Single Bipolar Transistors 1727-2414-1-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2414-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2414-2-ND
Single Bipolar Transistors 1727-2414-2-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2414-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2414-6-ND
Single Bipolar Transistors 1727-2414-6-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PMST5550,115
Bipolar Transistor 276-PMST5550,115
PMST5550; PMST5551 - NPN high-voltage transistors SC-70 3-Pin Product overview: PMST5550,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST5550,115 can be used for catalog matching and distributor lookup.

PMST5550; PMST5551 - NPN high-voltage transistors SC-70 3-Pin Product overview: PMST5550,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST5550,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMST5550,115 - 1089761-PMST5550,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMST5550,115
1089761-PMST5550,115
TRANSISTORS - Transistors (BJT) - Single - PMST5550,115 1089761-PMST5550,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089761-PMST5550,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089761-PMST5550,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PMST5550,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PMST5550,115
140V 200mW 60@10mA,5V 300mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

140V 200mW 60@10mA,5V 300mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMST5550,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMST5550,115
TRANS NPN 140V 0.3A SOT323

TRANS NPN 140V 0.3A SOT323

Supplier's Site
Trans, Bipolar, Npn, 140V, 0.3A, Sc-70 Rohs Compliant Nexperia - 74AH1163 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 140V, 0.3A, Sc-70 Rohs Compliant Nexperia
74AH1163
Trans, Bipolar, Npn, 140V, 0.3A, Sc-70 Rohs Compliant Nexperia 74AH1163
TRANS, BIPOLAR, NPN, 140V, 0.3A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 140V, 0.3A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMST5550,115 1727-2414-1-ND 276-PMST5550,115 1089761-PMST5550,115 PMST5550,115 PMST5550,115 74AH1163
Product Name NPN high-voltage transistor Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMST5550,115 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Npn, 140V, 0.3A, Sc-70 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323 SOT323; SOT-323 TO-3
Polarity NPN NPN; NPN NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 300 milliamps 300 milliamps
VCEO 140 volts 140 volts
Unlock Full Specs
to access all available technical data