PNP BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package, rated for a continuous collector current of up to 1 A and a peak collector current of up to 2 A, with a collector-emitter voltage rating of -40 V and a base-emitter voltage rating of -5 V. Power dissipation is limited to 250 mW at ambient temperatures up to 25 °C when mounted on an FR4 printed-circuit board. Storage and operating ambient temperature range from -65 °C to +150 °C. NPN complement: PMMT491A.
PNP BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. NPN complement: PMMT491A.
Features and benefits
Applications
TRANS PNP 40V 1A TO236AB Product overview: PMMT591A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMMT591A,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Single Transistor, PNP, 40 V, 250 mW, 1 A, 300 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, 40 V, 250 mW, 1 A, 300 RoHS Compliant: Yes
40V 250mW 300@100mA,5V 1A PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS PNP 40V 1A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMMT591A,215 | 276-PMMT591A,215 | 1727-5221-2-ND | 38K6901 | PMMT591A,215 | PMMT591A,215 |
| Product Name | PNP BISS transistor | 40V 1A Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, 40 V, 250 Mw, 1 A, 300 Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23 | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |