PNP/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm × 1.2 mm × 0.47 mm and a maximum height of 0.5 mm. Each transistor supports a collector-emitter voltage of -50 V and a maximum output current of -100 mA, with built-in bias resistors (R1: 7 to 13 kΩ, R2/R1 ratio: 0.8 to 1.2). The device is AEC-Q101 qualified, has a junction temperature range of -55 °C to 150 °C, and is suitable for digital applications and load switching. Total power dissipation is 480 mW at 25 °C ambient temperature.
PNP/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PRMH11
NPN/PNP complement: PRMD3
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 480mW Surface Mount DFN1412-6
TRANS PREBIAS 2PNP 50V DFN1412-6
TRANS, AEC-Q101, DUAL PNP, -50V, DFN1412; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes
Bipolar Transistors - BJT PRMB11/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PRMB11Z | 1727-PRMB11ZDKR-ND | PRMB11Z | 37AC0882 | PRMB11Z |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Dual Pnp, -50V, Dfn1412; Digital Transistor Polarity Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | AEC-Q101 | TO-3 | |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |