Nexperia B.V. 45 V, 100 mA PNP/PNP matched double transistor PMP5201G,135

Description
PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G NPN/NPN complement: PMP4201G Features and benefits Current gain matching Base-emitter voltage matching Common emitter configuration Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Description
PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G NPN/NPN complement: PMP4201G Features and benefits Current gain matching Base-emitter voltage matching Common emitter configuration Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistor in a SOT353 (TSSOP5) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device features matched current gain and base-emitter voltage, with a current gain matching ratio of 0.98 to 1.02 and base-emitter voltage matching within ±2 mV. It is AEC-Q101 qualified for automotive applications and suitable for current mirror and differential amplifier circuits.

Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistor in a SOT353 (TSSOP5) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device features matched current gain and base-emitter voltage, with a current gain matching ratio of 0.98 to 1.02 and base-emitter voltage matching within ±2 mV. It is AEC-Q101 qualified for automotive applications and suitable for current mirror and differential amplifier circuits.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP/PNP matched double transistor - PMP5201G,135 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP/PNP matched double transistor
PMP5201G,135
45 V, 100 mA PNP/PNP matched double transistor PMP5201G,135
PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G NPN/NPN complement: PMP4201G Features and benefits Current gain matching Base-emitter voltage matching Common emitter configuration Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier

PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package.

PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G

NPN/NPN complement: PMP4201G

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Common emitter configuration
  • Application-optimized pinout
  • AEC-Q101 qualified

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-1230-2-ND
Bipolar Transistor Arrays 1727-1230-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair, Common Emitter 45V 100mA 175MHz 300mW Surface Mount 5-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair, Common Emitter 45V 100mA 175MHz 300mW Surface Mount 5-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMP5201G,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMP5201G,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMP5201G,135
TRANS 2PNP 45V 0.1A SOT-353

TRANS 2PNP 45V 0.1A SOT-353

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PMP5201G,135 1727-1230-2-ND PMP5201G,135
Product Name 45 V, 100 mA PNP/PNP matched double transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT353 SOT353 5-TSSOP, SC-70-5, SOT-353 5-TSSOP
Polarity PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers