PNP transistor in a very small SOT323 (SC-70) surface-mounted plastic package with a collector-emitter voltage of 80 V and a maximum collector current of 500 mA. Qualified according to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 625 K/W in free air when mounted on a standard FR4 PCB. Dimensions are 2 mm x 1.25 mm x 0.95 mm.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PMSTA06-Q
Features and benefits
Applications
PMSTA56-Q/SOT323/SC-
PMSTA56-Q/SOT323/SC-
PMSTA56-Q/SOT323/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PMSTA56-QX | 1727-PMSTA56-QXTR-ND |
| Product Name | 80V, 500 mA PNP general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | -500 milliamps | |
| VCEO | -80 volts | |
| PD | 200 milliwatts |