PNP high-voltage transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of -300 V and a maximum collector current of -100 mA. The device has a maximum power dissipation of 250 mW at 25 °C and a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W. The package complies with SOT23 dimensions and soldering standards. It is not automotive qualified.
PNP high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PMBTA42
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 250mW Surface Mount TO-236AB
TRANS PNP 300V 0.1A TO-236AB
TRANS PNP 300V 0.1A TO-236AB
PMBTA92 - PNP high-voltage transistor TO-236 3-Pin Product overview: PMBTA92,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA92,235 can be used for catalog matching and distributor lookup.
TRANS PNP 300V 0.1A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMBTA92,235 | 1727-PMBTA92,235TR-ND | 276-PMBTA92,235 | PMBTA92,235 |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| Polarity | PNP | |||
| Transistor Grade / Operating Range | Automotive |