NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 500 mA. It is qualified to AEC-Q101 for automotive applications. The device has a DC current gain of at least 50 at V_CE = 2 V and I_C = 10 mA, with a maximum power dissipation of 200 mW and a junction temperature rating up to 150 °C.
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complements: PMSTA55-Q
Features and benefits
Applications
PMSTA05-Q/SOT323/SC-
PMSTA05-Q/SOT323/SC-
PMSTA05-Q/SOT323/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PMSTA05-QX | 1727-PMSTA05-QXCT-ND |
| Product Name | 60 V, 500 mA NPN general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 500 milliamps | |
| VCEO | 60 volts | |
| PD | 200 milliwatts |