50 V, 100 mA PNP/PNP resistor-equipped double transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, in a SOT363-3 (TSSOP6) surface-mounted package. AEC-Q101 qualified for automotive use. Each transistor supports a maximum collector-emitter voltage of -50 V and collector current of -100 mA, with total device power dissipation of 300 mW at 25 °C ambient temperature and a junction temperature limit of 150 °C.
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT)
Bipolar Transistors - Pre-Biased PUMB10/SC-88/REEL 13" Q1/T1 *S
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS SOT363/SC88
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMB10F | 1727-PUMB10FCT-ND | PUMB10F | 29AK4215 | PUMB10F |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |