NPN general purpose transistor in an SC-70 (SOT323) plastic package with a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and total power dissipation of 200 mW at 25 °C. The transistor has a DC current gain ranging from 250 to 650 depending on collector current, collector-emitter saturation voltage of up to 600 mV at 100 mA collector current, and a transition frequency of 100 to 700 MHz. Storage and operating ambient temperature range from -65 °C to +150 °C.
NPN transistor in an SC-70; SOT323 plastic package.
Features and benefits
Applications
TRANS NPN 50V 0.1A SOT-323
TRANS NPN 50V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 50V 100mA 700MHz 200mW Surface Mount SOT-323
TRANS NPN 50V 0.1A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMST6428,115 | 1727-PMST6428,115DKR-ND | PMST6428,115 | 29AK3973 |
| Product Name | NPN general purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | TO-3 |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | ||
| PD | 200 milliwatts | |||
| Operating Frequency | 700 MHz |