Nexperia B.V. 80 V, 500 mA NPN general-purpose transistor PMSTA06-QX

Description
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56-Q Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote
Description
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56-Q Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a collector current of 500 mA, with DC current gain of at least 50 at 10 mA collector current and 2 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. Package dimensions are 2 mm × 1.25 mm × 0.95 mm. PNP complement: PMSTA56-Q.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a collector current of 500 mA, with DC current gain of at least 50 at 10 mA collector current and 2 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. Package dimensions are 2 mm × 1.25 mm × 0.95 mm. PNP complement: PMSTA56-Q.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistor - PMSTA06-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistor
PMSTA06-QX
80 V, 500 mA NPN general-purpose transistor PMSTA06-QX
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56-Q Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.

NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PMSTA56-Q

Features and benefits

  • High current (max. 500 mA)
  • Very small SMD plastic package
  • Collector-emitter voltage: 80 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification in e.g. telephony and professional communication equipment.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMSTA06-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA06-QXTR-ND
Single Bipolar Transistors 1727-PMSTA06-QXTR-ND
PMSTA06-Q/SOT323/SC- 70

PMSTA06-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMSTA06-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA06-QXCT-ND
Single Bipolar Transistors 1727-PMSTA06-QXCT-ND
PMSTA06-Q/SOT323/SC- 70

PMSTA06-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMSTA06-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA06-QXDKR-ND
Single Bipolar Transistors 1727-PMSTA06-QXDKR-ND
PMSTA06-Q/SOT323/SC- 70

PMSTA06-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number PMSTA06-QX 1727-PMSTA06-QXTR-ND
Product Name 80 V, 500 mA NPN general-purpose transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 80 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers