PNP high-voltage transistor in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -300 V and a collector current of -100 mA, with a maximum power dissipation of 200 mW and a junction temperature of 150 °C. AEC-Q101 qualified for automotive applications. NPN complement is PMSTA42.
PNP high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PMSTA42
Features and benefits
Applications
PMSTA92 - PNP high-voltage transistor SC-70 3-Pin Product overview: PMSTA92,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMSTA92,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890101-PMSTA92,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300 V 100 mA 50MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMSTA92
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: PMSTA92 T/R-ND, 1727-2416-2, 568-12715-2-ND, 568-12715-1-ND, 1727-2416-1, 568-12715-6, 568-12715-2, PMSTA92,115-ND, 568-12715-1, 568-12715-6-ND, PMSTA92 T/R, 1727-2416-6, 934042290115
TRANSISTOR, AEC-Q101, PNP, -300V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:50MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:30hFE; TransistorRoHS Compliant: Yes
TRANS PNP 300V 0.1A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMSTA92,115 | 276-PMSTA92,115 | 1727-2416-2-ND | 890101-PMSTA92,115 | 32AC8204 | PMSTA92,115 |
| Product Name | PNP high-voltage transistor | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PMSTA92,115 | Transistor, Aec-Q101, Pnp, -300V, Sc-70; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | TO-3 | SOT323; SOT-323 | |
| Polarity | PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Type | Transistor, Aec-Q101, Pnp, -300V, Sc-70; Transistor Polarity Nexperia |