NPN general-purpose transistor in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage of 60 V and a collector current of 500 mA. It is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 200 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C.
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complements: PMSTA55
Features and benefits
Applications
TRANS NPN 60V 0.5A SOT-323
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 60V 0.5A SOT-323
TRANS NPN 60V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
60V 200mW 50@100mA,1V 500mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMSTA05,115 | 1727-PMSTA05,115CT-ND | PMSTA05,115 | 29AK3963 | PMSTA05,115 |
| Product Name | 60 V, 500 mA NPN general-purpose transistor | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | SOT323 |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| PD | 200 milliwatts | 200 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |