Nexperia B.V. NPN BISS transistor PMMT491A,235

Description
NPN BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. PNP complement: PMMT591A. Features and benefits High current (max. 1 A) Low collector-emitter saturation voltage ensures reduced power consumption. AEC-Q101 qualified Applications Battery powered units where high current and low power consumption are important.
Request a Quote
Description
NPN BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. PNP complement: PMMT591A. Features and benefits High current (max. 1 A) Low collector-emitter saturation voltage ensures reduced power consumption. AEC-Q101 qualified Applications Battery powered units where high current and low power consumption are important.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN BISS transistor in a SOT23 plastic package with a maximum collector current of 1 A and a collector-emitter voltage rating of 40 V, designed for battery-powered applications requiring high current and low power consumption. The PNP complement is PMMT591A.

Datasheet Summary
Powered by GS/AI

NPN BISS transistor in a SOT23 plastic package with a maximum collector current of 1 A and a collector-emitter voltage rating of 40 V, designed for battery-powered applications requiring high current and low power consumption. The PNP complement is PMMT591A.

Suppliers

Company
Product
Description
Supplier Links
NPN BISS transistor - PMMT491A,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN BISS transistor
PMMT491A,235
NPN BISS transistor PMMT491A,235
NPN BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. PNP complement: PMMT591A. Features and benefits High current (max. 1 A) Low collector-emitter saturation voltage ensures reduced power consumption. AEC-Q101 qualified Applications Battery powered units where high current and low power consumption are important.

NPN BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. PNP complement: PMMT591A.

Features and benefits

  • High current (max. 1 A)
  • Low collector-emitter saturation voltage ensures reduced power consumption.
  • AEC-Q101 qualified

Applications

  • Battery powered units where high current and low power consumption are important.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5847-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5847-6-ND
Single Bipolar Transistors 1727-5847-6-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5847-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5847-1-ND
Single Bipolar Transistors 1727-5847-1-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5847-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5847-2-ND
Single Bipolar Transistors 1727-5847-2-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PMMT491A,235
Bipolar Transistor 276-PMMT491A,235
PMMT491A - NPN BISS transistor TO-236 3-Pin Product overview: PMMT491A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMMT491A,235 can be used for catalog matching and distributor lookup.

PMMT491A - NPN BISS transistor TO-236 3-Pin Product overview: PMMT491A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMMT491A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMMT491A,235 - 1089691-PMMT491A,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMMT491A,235
1089691-PMMT491A,235
TRANSISTORS - Transistors (BJT) - Single - PMMT491A,235 1089691-PMMT491A,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089691-PMMT491A,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089691-PMMT491A,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3911 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3911
Transistor, Bipolar Rohs Compliant Nexperia 29AK3911
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMMT491A,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMMT491A,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMMT491A,235
TRANS NPN 40V 1A TO236AB

TRANS NPN 40V 1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMMT491A,235 1727-5847-6-ND 276-PMMT491A,235 1089691-PMMT491A,235 29AK3911 PMMT491A,235
Product Name NPN BISS transistor Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMMT491A,235 Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3 AEC-Q100
Polarity NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers