NPN/NPN matched double transistor in a very small SOT353 (SC-88A) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. The device features current gain matching with hFE1/hFE2 ratio of 0.98 to 1 and base-emitter voltage matching within 2 mV. AEC-Q101 qualified. Suitable for current mirror and differential amplifier applications.
NPN/NPN matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. The transistors in the SOT353 package are fully isolated internally.
NPN/NPN hFE1/hFE2 0.95 complement: PMP4501G
PNP/PNP complement: PMP5201G
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair, Common Emitter 45V 100mA 250MHz 300mW Surface Mount 5-TSSOP
TRANS 2NPN 45V 0.1A 5TSSOP
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMP4201G,115 | 1727-5312-2-ND | PMP4201G,115 |
| Product Name | 45 V, 100 mA NPN/NPN matched double transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT353 SOT353 | 5-TSSOP, SC-70-5, SOT-353 | AEC-Q100 |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Automotive |