Nexperia B.V. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased PUMD2/DG/B4X

Description
Win Source Part Number: 1142562-PUMD2/DG/B4X Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V Frequency - Transition: 230MHz, 180MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Alternative Parts (Cross-Reference): PUMD2DGB4X; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 934069964115 Base Product Number: PUMD2
Request a Quote Datasheet
Description
Win Source Part Number: 1142562-PUMD2/DG/B4X Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V Frequency - Transition: 230MHz, 180MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Alternative Parts (Cross-Reference): PUMD2DGB4X; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 934069964115 Base Product Number: PUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1142562-PUMD2/DG/B4X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1142562-PUMD2/DG/B4X
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1142562-PUMD2/DG/B4X
Win Source Part Number: 1142562-PUMD2/DG/B4X Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V Frequency - Transition: 230MHz, 180MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Alternative Parts (Cross-Reference): PUMD2DGB4X; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 934069964115 Base Product Number: PUMD2

Win Source Part Number: 1142562-PUMD2/DG/B4X
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V
Frequency - Transition: 230MHz, 180MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Alternative Parts (Cross-Reference): PUMD2DGB4X;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934069964115
Base Product Number: PUMD2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD2/DG/B4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD2/DG/B4X
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD2/DG/B4X
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1142562-PUMD2/DG/B4X PUMD2/DG/B4X
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCX41E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1791115 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details