Nexperia B.V. 45 V, 100 mA PNP/PNP matched double transistor PMP5201V,115

Description
PNP/PNP matched double transistor in an ultra small flat lead Surface-Mounted Device (SMD) SOT666 plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501V NPN/NPN complement: PMP4201V Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier
Request a Quote
Description
PNP/PNP matched double transistor in an ultra small flat lead Surface-Mounted Device (SMD) SOT666 plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501V NPN/NPN complement: PMP4201V Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistor in an ultra small flat lead SMD SOT666 package, measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device features current gain matching with hFE1/hFE2 between 0.98 and 1.02, and base-emitter voltage matching within ±2 mV. Thermal resistance from junction to ambient is 416 K/W for the device. It is designed for current mirror and differential amplifier applications and supports reflow soldering only. The package is fully isolated internally. The product is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP/PNP matched double transistor in an ultra small flat lead SMD SOT666 package, measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device features current gain matching with hFE1/hFE2 between 0.98 and 1.02, and base-emitter voltage matching within ±2 mV. Thermal resistance from junction to ambient is 416 K/W for the device. It is designed for current mirror and differential amplifier applications and supports reflow soldering only. The package is fully isolated internally. The product is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP/PNP matched double transistor - PMP5201V,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP/PNP matched double transistor
PMP5201V,115
45 V, 100 mA PNP/PNP matched double transistor PMP5201V,115
PNP/PNP matched double transistor in an ultra small flat lead Surface-Mounted Device (SMD) SOT666 plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501V NPN/NPN complement: PMP4201V Features and benefits Current gain matching Base-emitter voltage matching Application-optimize d pinout Applications Current mirror Differential amplifier

PNP/PNP matched double transistor in an ultra small flat lead Surface-Mounted Device (SMD) SOT666 plastic package. The transistors in the SOT666 package are fully isolated internally.

PNP/PNP hFE1/hFE2 0.95 complement: PMP5501V

NPN/NPN complement: PMP4201V

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Application-optimized pinout

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5855-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5855-1-ND
Bipolar Transistor Arrays 1727-5855-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5855-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5855-2-ND
Bipolar Transistor Arrays 1727-5855-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5855-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5855-6-ND
Bipolar Transistor Arrays 1727-5855-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201V,115 - 1089724-PMP5201V,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201V,115
1089724-PMP5201V,115
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201V,115 1089724-PMP5201V,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089724-PMP5201V,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089724-PMP5201V,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-PMP5201V,115
Bipolar Transistor 277-PMP5201V,115
PMP5201V - PNP/PNP matched double transistor SOT 6-Pin Product overview: PMP5201V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201V,115 can be used for catalog matching and distributor lookup.

PMP5201V - PNP/PNP matched double transistor SOT 6-Pin Product overview: PMP5201V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201V,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PMP5201V,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMP5201V,115
Single Bipolar Transistors PMP5201V,115
NEXPERIA PMP5201V - SMALL SIGNAL

NEXPERIA PMP5201V - SMALL SIGNAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMP5201V,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMP5201V,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMP5201V,115
TRANS 2PNP 45V 0.1A SOT666

TRANS 2PNP 45V 0.1A SOT666

Supplier's Site
Bipolar (Bjt) Array Transistor, Pnp, 45 V, 200 Mw, -100 Ma, 290, Sot-666 Rohs Compliant Nexperia - 74M3751 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Pnp, 45 V, 200 Mw, -100 Ma, 290, Sot-666 Rohs Compliant Nexperia
74M3751
Bipolar (Bjt) Array Transistor, Pnp, 45 V, 200 Mw, -100 Ma, 290, Sot-666 Rohs Compliant Nexperia 74M3751
Bipolar (BJT) Array Transistor, PNP, 45 V, 200 mW, -100 mA, 290, SOT-666 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, PNP, 45 V, 200 mW, -100 mA, 290, SOT-666 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS 2PNP 45V 0.1A SOT666 - 554-PMP5201V,115 - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 45V 0.1A SOT666
554-PMP5201V,115
TRANS 2PNP 45V 0.1A SOT666 554-PMP5201V,115
TRANS 2PNP 45V 0.1A SOT666

TRANS 2PNP 45V 0.1A SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PMP5201V,115 1727-5855-1-ND 1089724-PMP5201V,115 277-PMP5201V,115 PMP5201V,115 PMP5201V,115 74M3751 554-PMP5201V,115
Product Name 45 V, 100 mA PNP/PNP matched double transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - PMP5201V,115 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Array Transistor, Pnp, 45 V, 200 Mw, -100 Ma, 290, Sot-666 Rohs Compliant Nexperia TRANS 2PNP 45V 0.1A SOT666
Package Type SOT666 SOT666 SOT-563, SOT-666 SOT3; SOT-666 SOT-563, SOT-666 SOT-666 TO-3
Polarity PNP PNP; 2 PNP (Dual) Matched Pair 2 PNP (Dual) Matched Pair; PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Operating Frequency 175 MHz
Unlock Full Specs
to access all available technical data