Win Source Part Number: 979638-PUMD2/DG/B4F
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V
Frequency - Transition: 230MHz, 180MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934069964135
Base Product Number: PUMD2
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 979638-PUMD2/DG/B4F | PUMD2/DG/B4F |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |
| Package Type | SOT3 | |
| IC(max) | 100 milliamps | 100 milliamps |
| Power Gain | 60 dB |