NPN switching transistor in a SOT323 plastic package with a maximum collector current of 200 mA, collector-emitter voltage of 15 V, and total power dissipation of 200 mW at 25 °C. Designed for high-speed switching in portable and consumer equipment.
NPN switching transistor in a SOT323 plastic package.
Features and benefits
Applications
TRANS NPN 15V 0.2A SOT323 Product overview: PMST2369,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST2369,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 15V 200mA 500MHz 200mW Surface Mount SOT-323
TRANS NPN 15V 0.2A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMST2369,135 | 276-PMST2369,135 | PMST2369,135-ND | PMST2369,135 | 29AK3966 |
| Product Name | NPN switching transistor | 15V 0.2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | TO-3 |
| Polarity | NPN | NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 15 volts | 15 volts |