Nexperia B.V. NPN/PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 47 kOhm PQMD10Z

Description
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH10 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH10 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP double resistor-equipped transistors with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, in a leadless ultra-thin DFN1010B-6 (SOT1216) package measuring 1.1 mm × 1 mm × 0.37 mm, capable of 100 mA output current per transistor and rated for operation up to 150 °C junction temperature. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN/PNP double resistor-equipped transistors with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, in a leadless ultra-thin DFN1010B-6 (SOT1216) package measuring 1.1 mm × 1 mm × 0.37 mm, capable of 100 mA output current per transistor and rated for operation up to 150 °C junction temperature. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN/PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 47 kOhm - PQMD10Z - Nexperia B.V.
Nijmegen, Netherlands
NPN/PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 47 kOhm
PQMD10Z
NPN/PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 47 kOhm PQMD10Z
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH10 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PQMH10

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Low package height of 0.37 mm
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PQMD10ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PQMD10ZDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PQMD10ZDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PQMD10ZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PQMD10ZTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PQMD10ZTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 230mW Surface Mount DFN1010B-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PQMD10Z
Bipolar Transistors - BJT PQMD10Z
Bipolar Transistors - BJT PQMD10/DFN1010B-6/RE EL 7" Q2/T

Bipolar Transistors - BJT PQMD10/DFN1010B-6/REEL 7" Q2/T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PQMD10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PQMD10Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PQMD10Z
TRANS PREBIAS 1NPN 1PNP 50V 6DFN

TRANS PREBIAS 1NPN 1PNP 50V 6DFN

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK4010 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK4010
Rf Transistor Rohs Compliant Nexperia 29AK4010
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PQMD10Z 1727-PQMD10ZDKR-ND PQMD10Z PQMD10Z 29AK4010
Product Name NPN/PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 47 kOhm Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT1216 SOT1216 6-XFDFN Exposed Pad DFN1010B-6 TO-3
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data