ROHM Semiconductor USA, LLC Automotive 50V 100mA 150mW Bipolar Transistor DTA124EEFRATL

Description
Trans Digital BJT PNP 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTA124EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA124EEFRATL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT PNP 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTA124EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA124EEFRATL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 100mA 150mW Bipolar Transistor
283-DTA124EEFRATL
Automotive 50V 100mA 150mW Bipolar Transistor 283-DTA124EEFRATL
Trans Digital BJT PNP 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTA124EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA124EEFRATL can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 50V 100mA 150mW Automotive 3-Pin EMT T/R Product overview: DTA124EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA124EEFRATL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DTA124EEFRATL - 1132833-DTA124EEFRATL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA124EEFRATL
1132833-DTA124EEFRATL
TRANSISTORS - RF Transistors (BJT) - DTA124EEFRATL 1132833-DTA124EEFRATL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132833-DTA124EEFRAT L Number of Terminals: 3 Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Collector Emitter Breakdown Voltage: -50 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132833-DTA124EEFRATL
Number of Terminals: 3
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: Unknown
Collector Emitter Breakdown Voltage: -50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-DTA124EEFRATL 1132833-DTA124EEFRATL
Product Name Automotive 50V 100mA 150mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DTA124EEFRATL
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-BCP53-10H6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details