ROHM Semiconductor USA, LLC PNP Digital transistor (with built-in resistors) DTA124GKA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote Datasheet
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP Digital transistor (with built-in resistors) - DTA124GKA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA124GKA
PNP Digital transistor (with built-in resistors) DTA124GKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124GKA - 095911-DTA124GKA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124GKA
095911-DTA124GKA
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124GKA 095911-DTA124GKA
Manufacturer: Rohm Semiconductor Win Source Part Number: 095911-DTA124GKA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095911-DTA124GKA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MW Bipolar Transistor
293-DTA124GKA
200MW Bipolar Transistor 293-DTA124GKA
TRANS PREBIAS PNP 200MW SMT3 Product overview: DTA124GKA from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA124GKA can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW SMT3 Product overview: DTA124GKA from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA124GKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number DTA124GKA 095911-DTA124GKA 293-DTA124GKA
Product Name PNP Digital transistor (with built-in resistors) TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124GKA 200MW Bipolar Transistor
Polarity PNP PNP; PNP - Pre-Biased PNP
Unlock Full Specs
to access all available technical data