Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP SOT-723 -50V VCC -0.1A IC
TRANS PREBIAS PNP 0.1A VMT3
PNP DIGITAL TRANSISTOR (WITH BUI
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA123JMFHAT2LTR-ND | 24AC4703 | DTA123JMFHAT2L | DTA123JMFHAT2L | 687-DTA123JMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PNP DIGITAL TRANSISTOR (WITH BUI |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT-723 | TO-3 | Automotive | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm |