Manufacturer: Rohm Semiconductor
Win Source Part Number: 917713-DTA143ZCAT116
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: DTA143
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTA143ZCAT116CT, DTA143ZCAT116DKR, DTA143ZCAT116TR, DTA143ZCAMGT116
TRANS PREBIAS PNP 50V 0.1A SST3 Product overview: DTA143ZCAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143ZCAT116 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
TRANS PREBIAS PNP 50V 0.1A SST3
DIGITAL TRANSISTOR, -50V, -0.1A; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP -100mA -50V w/bias resistor
PNP -100MA -50V DIGITAL TRANSIST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 917713-DTA143ZCAT116 | 292-DTA143ZCAT116 | DTA143ZCAT116TR-ND | DTA143ZCAT116 | 82AC2652 | DTA143ZCAT116 | DTA143ZCAT116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143ZCAT116 | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -50V, -0.1A; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3; SOT23; SST3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 350 milliwatts |