Manufacturer: Rohm Semiconductor
Win Source Part Number: 773594-DTA043ZUBTL
Packaging: Reel package
Package: SC-85
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Family Name: DTA043ZUB
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: UMT3F
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 500μA, 5mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Alternative Parts (Cross-Reference): MUN5133T1; LMUN5133T3G; MUN5133T1G; LMUN5133T1G;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA043ZUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA043ZUBTL can be used for catalog matching and distributor lookup.
80@5mA,10V One PNP - Pre-Biased 200mW 100mA 50V SOT-323-3 Digital Transistors ROHS
DIGITAL TRANSISTOR, -50V, -0.1A; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V UMT3F
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
TRANS PREBIAS PNP 50V 0.2W UMT3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 773594-DTA043ZUBTL | 292-DTA043ZUBTL | DTA043ZUBTL | 82AC2614 | DTA043ZUBTL | DTA043ZUBTL | DTA043ZUBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA043ZUBTL | 50V Bipolar Transistor | Triode/MOS Tube/Transistor >> Digital Transistors | Digital Transistor, -50V, -0.1A; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3 | Tape & Reel (TR) | SOT323 | TO-3 | SC-85 | ||
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Power Gain | 80 dB | ||||||
| Operating Frequency | 250 MHz | 250 MHz | 250 MHz |