ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA124TMT2L

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA124TMT2L-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124TMT2L-ND
Single, Pre-Biased Bipolar Transistors DTA124TMT2L-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1056432-DTA124TMT2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1056432-DTA124TMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1056432-DTA124TMT2L
Win Source Part Number: 1056432-DTA124TMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 250 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 Alternative Parts (Cross-Reference): DTA043TMT2L; DTA014TMT2L; DTA015TMT2L; RN2103MFV(TPL3); RN2119MFV(TPL3); RN2118MFV(TPL3); ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Base Product Number: DTA124

Win Source Part Number: 1056432-DTA124TMT2L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SOT-723
Supplier Device Package: VMT3
Alternative Parts (Cross-Reference): DTA043TMT2L; DTA014TMT2L; DTA015TMT2L; RN2103MFV(TPL3); RN2119MFV(TPL3); RN2118MFV(TPL3);
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Base Product Number: DTA124

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA124TMT2L
50V 0.1A Bipolar Transistor 292-DTA124TMT2L
TRANS PREBIAS PNP 50V 0.1A VMT3 Product overview: DTA124TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124TMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A VMT3 Product overview: DTA124TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124TMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA124TMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA124TMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA124TMT2L
TRANS PREBIAS PNP 50V 0.1A VMT3

TRANS PREBIAS PNP 50V 0.1A VMT3

Supplier's Site
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm - 36AJ8919 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm
36AJ8919
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm 36AJ8919
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTA124TMT2L-ND 1056432-DTA124TMT2L 292-DTA124TMT2L DTA124TMT2L 36AJ8919
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm
Polarity PNP PNP PNP
Package Type SOT-723 SOT3 Tape & Reel (TR) SOT-723 TO-3
IC(max) 100 milliamps 100 milliamps
Power Gain 100 dB
Operating Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data