ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA124EUBHZGTL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA124EUBHZGTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124EUBHZGTLTR-ND
Single, Pre-Biased Bipolar Transistors DTA124EUBHZGTLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA124EUBHZGTL
Bipolar Transistors - Pre-Biased DTA124EUBHZGTL
Bipolar Transistors - Pre-Biased PNP SOT-323FL 22kO Input Resist

Bipolar Transistors - Pre-Biased PNP SOT-323FL 22kO Input Resist

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA124EUBHZGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA124EUBHZGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA124EUBHZGTL
TRANS PREBIAS PNP 0.1A UMT3F

TRANS PREBIAS PNP 0.1A UMT3F

Supplier's Site
Brt Transistor, Aec-Q101, -50V, 22K/22K; Digital Transistor Polarity Rohm - 22AC2977 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Aec-Q101, -50V, 22K/22K; Digital Transistor Polarity Rohm
22AC2977
Brt Transistor, Aec-Q101, -50V, 22K/22K; Digital Transistor Polarity Rohm 22AC2977
BRT TRANSISTOR, AEC-Q101, -50V, 22K/22K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; RoHS Compliant: Yes

BRT TRANSISTOR, AEC-Q101, -50V, 22K/22K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTA124EUBHZGTLTR-ND DTA124EUBHZGTL DTA124EUBHZGTL 22AC2977
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, Aec-Q101, -50V, 22K/22K; Digital Transistor Polarity Rohm
Polarity PNP
Package Type SC-85 Automotive TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.5A Bipolar Transistor - 276-BCP49 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 274936 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details