ROHM Semiconductor USA, LLC Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm DTA123YUBTL

Description
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Description
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm - 36AJ8917 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
36AJ8917
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm 36AJ8917
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 36AJ8917
Product Name Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
Transistor Type Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers