The DTA114YEB HZG is a PNP digital transistor with built-in biasing resistors, specifically R1 at 10kΩ and R2 at 47kΩ, facilitating easy circuit design for inverter applications without the need for external resistors. It is AEC-Q101 qualified, indicating suitability for automotive applications. The transistor supports a maximum collector-emitter voltage of -50V and a continuous collector current of -100mA, with a power dissipation rating of 150mW. The device operates effectively within a junction temperature range of -55°C to +150°C. Its compact SOT-416FL package is designed for efficient space utilization in electronic circuits. The DTA114YEB HZG is appropriate for applications such as inverters, interfaces, and drivers, making it a versatile choice for engineers seeking reliable performance in their designs.
RF TRANSISTOR, AEC-Q101, PNP, 10K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 24AC4694 |
| Product Name | Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm |
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm |