PNP digital transistor with built-in bias resistors of 10 kΩ each, designed for inverter, interface, and driver applications. Packaged in SOT-323 (UMT3) format, it has a collector-emitter voltage rating of -50 V and a maximum collector current of -100 mA. Power dissipation is rated at 200 mW with a junction temperature range up to 150 °C. The device is AEC-Q101 qualified and RoHS compliant.
TRANS, PNP, 10K/10K, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 78Y8018 |
| Product Name | Trans, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Rohm |
| Transistor Type | Trans, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Rohm |