ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA143EU3HZGT106

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA143EU3HZGT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EU3HZGT106CT-ND
Single, Pre-Biased Bipolar Transistors DTA143EU3HZGT106CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EU3HZGT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EU3HZGT106DKR-ND
Single, Pre-Biased Bipolar Transistors DTA143EU3HZGT106DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EU3HZGT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EU3HZGT106TR-ND
Single, Pre-Biased Bipolar Transistors DTA143EU3HZGT106TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Bipolar Transistors - 2643686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643686
Bipolar Transistors 2643686
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643688
Bipolar Transistors 2643688
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643688P
Bipolar Transistors 2643688P
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm - 81AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm
81AC4675
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm 81AC4675
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA143EU3HZGT106
Bipolar Transistors - Pre-Biased DTA143EU3HZGT106
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 4.7kO SOT-323

Bipolar Transistors - Pre-Biased PNP -50V -0.1A 4.7kO SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA143EU3HZGT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA143EU3HZGT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA143EU3HZGT106
TRANS PREBIAS PNP 50V 0.1A UMT3

TRANS PREBIAS PNP 50V 0.1A UMT3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA143EU3HZGT106CT-ND 2643686 81AC4675 DTA143EU3HZGT106 DTA143EU3HZGT106
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT323; SOT-323 TO-3; SOT3; SOT323 Automotive
Transistor Grade / Operating Range Automotive
Transistor Type Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
 - BC860BWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details