ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA123YEFRATL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA123YEFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA123YEFRATLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA123YEFRATLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA123YEFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA123YEFRATLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTA123YEFRATLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123YEFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123YEFRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123YEFRATL
TRANS PREBIAS PNP 50V 0.1A EMT3

TRANS PREBIAS PNP 50V 0.1A EMT3

Supplier's Site
Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7168 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7168
Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7168
TRANS, PNP, AEC-Q101, 2.2K/10K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.22(Ratio); RF RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 2.2K/10K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.22(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 846-DTA123YEFRATLTR-ND DTA123YEFRATL 89Y7168
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Polarity PNP PNP
Package Type SC-75, SOT-416 SC-75, SOT-416 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCP5516H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 6697350P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details